Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0000BHBF

Description
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000BHBF-ND
Through Hole Resistors CMF553K0000BHBF-ND
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K0000BHBF
Metal Film Resistors - CMF553K0000BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Metal Film Resistors, Industrial, Cmf-55 3K .1% T-2 B14 Vishay - 31M9383 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Industrial, Cmf-55 3K .1% T-2 B14 Vishay
31M9383
Metal Film Resistors, Industrial, Cmf-55 3K .1% T-2 B14 Vishay 31M9383
METAL FILM RESISTORS, INDUSTRIAL, CMF-55 3K .1% T-2 B14

METAL FILM RESISTORS, INDUSTRIAL, CMF-55 3K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0000BHBF-ND CMF553K0000BHBF 31M9383
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistors, Industrial, Cmf-55 3K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details