Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0000BERE

Description
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000BERE-ND
Through Hole Resistors CMF553K0000BERE-ND
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3K OHM 1/2W 0.1% AXIAL - CMF553K0000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 0.1% AXIAL
CMF553K0000BERE
RES 3K OHM 1/2W 0.1% AXIAL CMF553K0000BERE
RES 3Kohm 1/2W 0.1% AXIAL

RES 3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2411 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2411
Cmf55, 3 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2411
CMF55, 3 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0000BERE-ND CMF553K0000BERE 41C2411
Product Name Through Hole Resistors RES 3K OHM 1/2W 0.1% AXIAL Cmf55, 3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details