Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K0000BER6

Description
Metal Film Resistors - Through Hole 3Kohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3Kohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K0000BER6
Metal Film Resistors - CMF553K0000BER6
Metal Film Resistors - Through Hole 3Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 3Kohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF553K0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000BER6-ND
Through Hole Resistors CMF553K0000BER6-ND
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2412 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2412
Cmf55, 3 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2412
CMF55, 3 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0000BER6 CMF553K0000BER6-ND 41C2412
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details