Vishay Intertechnology, Inc. RES 39.8 OHM 1/2W 0.1% AXIAL CMF5539R800BHR6

Description
RES 39.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 39.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.8 OHM 1/2W 0.1% AXIAL - CMF5539R800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.8 OHM 1/2W 0.1% AXIAL
CMF5539R800BHR6
RES 39.8 OHM 1/2W 0.1% AXIAL CMF5539R800BHR6
RES 39.8ohm 1/2W 0.1% AXIAL

RES 39.8ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539R800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R800BHR6-ND
Through Hole Resistors CMF5539R800BHR6-ND
39.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 39.8 .1% T-2 Re6 Vishay - 68P7113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.8 .1% T-2 Re6 Vishay
68P7113
Cmf-55 39.8 .1% T-2 Re6 Vishay 68P7113
CMF-55 39.8 .1% T-2 RE6

CMF-55 39.8 .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R800BHR6 CMF5539R800BHR6-ND 68P7113
Product Name RES 39.8 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 39.8 .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.8 ohms 39.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details