Vishay Intertechnology, Inc. Through Hole Resistors CMF5539R700DHEK

Description
39.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539R700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R700DHEK-ND
Through Hole Resistors CMF5539R700DHEK-ND
39.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.7 OHM 1/2W .5% AXIAL - CMF5539R700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.7 OHM 1/2W .5% AXIAL
CMF5539R700DHEK
RES 39.7 OHM 1/2W .5% AXIAL CMF5539R700DHEK
RES 39.7ohm 1/2W .5% AXIAL

RES 39.7ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 39.7 .5% T-2 Ek E3 Vishay - 68P7112 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.7 .5% T-2 Ek E3 Vishay
68P7112
Cmf-55 39.7 .5% T-2 Ek E3 Vishay 68P7112
CMF-55 39.7 .5% T-2 EK e3

CMF-55 39.7 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R700DHEK-ND CMF5539R700DHEK 68P7112
Product Name Through Hole Resistors RES 39.7 OHM 1/2W .5% AXIAL Cmf-55 39.7 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39.7 ohms 39.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details