Vishay Intertechnology, Inc. RES 39.7 OHM 1/2W .5% AXIAL CMF5539R700DHBF

Description
RES 39.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 39.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.7 OHM 1/2W .5% AXIAL - CMF5539R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.7 OHM 1/2W .5% AXIAL
CMF5539R700DHBF
RES 39.7 OHM 1/2W .5% AXIAL CMF5539R700DHBF
RES 39.7ohm 1/2W .5% AXIAL

RES 39.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R700DHBF-ND
Through Hole Resistors CMF5539R700DHBF-ND
39.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 39.7 .5% T-2 B14 Vishay - 68P7111 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.7 .5% T-2 B14 Vishay
68P7111
Cmf-55 39.7 .5% T-2 B14 Vishay 68P7111
CMF-55 39.7 .5% T-2 B14

CMF-55 39.7 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R700DHBF CMF5539R700DHBF-ND 68P7111
Product Name RES 39.7 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 39.7 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.7 ohms 39.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details