Vishay Intertechnology, Inc. Through Hole Resistors CMF5539R200FKEA

Description
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539R200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R200FKEA-ND
Through Hole Resistors CMF5539R200FKEA-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 39.2 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CMF5539R200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39.2 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CMF5539R200FKEA
Res Metal Film 39.2 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CMF5539R200FKEA
Res Metal Film 39.2 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 39.2 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5539R200FKEA-ND CMF5539R200FKEA
Product Name Through Hole Resistors Res Metal Film 39.2 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details