Vishay Intertechnology, Inc. RES 39.2 OHM 1/2W 1% AXIAL CMF5539R200FKBF

Description
RES 39.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/2W 1% AXIAL - CMF5539R200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/2W 1% AXIAL
CMF5539R200FKBF
RES 39.2 OHM 1/2W 1% AXIAL CMF5539R200FKBF
RES 39.2ohm 1/2W 1% AXIAL

RES 39.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539R200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R200FKBF-ND
Through Hole Resistors CMF5539R200FKBF-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4091
Resistor,metal Film,39.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4091
Resistor,Metal Film,39.2Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,39.2Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R200FKBF CMF5539R200FKBF-ND 41C4091
Product Name RES 39.2 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,39.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details