Vishay Intertechnology, Inc. RES 39.2 OHM 1% 50PPM 1/2W CMF5539R200FHEB

Description
RES 39.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 39.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1% 50PPM 1/2W - CMF5539R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1% 50PPM 1/2W
CMF5539R200FHEB
RES 39.2 OHM 1% 50PPM 1/2W CMF5539R200FHEB
RES 39.2ohm 1% 50PPM 1/2W

RES 39.2ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF39.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF39.2HFTR-ND
Through Hole Resistors CMF39.2HFTR-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF39.2HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF39.2HFCT-ND
Through Hole Resistors CMF39.2HFCT-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5539R200FHEB CMF39.2HFTR-ND
Product Name RES 39.2 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers