Vishay Intertechnology, Inc. Through Hole Resistors CMF5539R200DHEA

Description
39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539R200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R200DHEA-ND
Through Hole Resistors CMF5539R200DHEA-ND
39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.2 OHM 1/2W .5% AXIAL - CMF5539R200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/2W .5% AXIAL
CMF5539R200DHEA
RES 39.2 OHM 1/2W .5% AXIAL CMF5539R200DHEA
RES 39.2ohm 1/2W .5% AXIAL

RES 39.2ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 39.2 .5% T-2 Ea E3 Vishay - 68P7101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.2 .5% T-2 Ea E3 Vishay
68P7101
Cmf-55 39.2 .5% T-2 Ea E3 Vishay 68P7101
CMF-55 39.2 .5% T-2 EA e3

CMF-55 39.2 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R200DHEA-ND CMF5539R200DHEA 68P7101
Product Name Through Hole Resistors RES 39.2 OHM 1/2W .5% AXIAL Cmf-55 39.2 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details