Vishay Intertechnology, Inc. Through Hole Resistors CMF5539R200DHBF

Description
39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539R200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R200DHBF-ND
Through Hole Resistors CMF5539R200DHBF-ND
39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.2 OHM 1/2W .5% AXIAL - CMF5539R200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/2W .5% AXIAL
CMF5539R200DHBF
RES 39.2 OHM 1/2W .5% AXIAL CMF5539R200DHBF
RES 39.2ohm 1/2W .5% AXIAL

RES 39.2ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,39.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4084
Resistor,metal Film,39.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4084
Resistor,Metal Film,39.2Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R200DHBF-ND CMF5539R200DHBF 41C4084
Product Name Through Hole Resistors RES 39.2 OHM 1/2W .5% AXIAL Resistor,metal Film,39.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details