Vishay Intertechnology, Inc. RES 39.2 OHM 1/2W .1% AXIAL CMF5539R200BEEA

Description
RES 39.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/2W .1% AXIAL - CMF5539R200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/2W .1% AXIAL
CMF5539R200BEEA
RES 39.2 OHM 1/2W .1% AXIAL CMF5539R200BEEA
RES 39.2ohm 1/2W .1% AXIAL

RES 39.2ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539R200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R200BEEA-ND
Through Hole Resistors CMF5539R200BEEA-ND
39.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 39.2 .1% T-9 Ea E3 Vishay - 68P7096 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.2 .1% T-9 Ea E3 Vishay
68P7096
Cmf-55 39.2 .1% T-9 Ea E3 Vishay 68P7096
CMF-55 39.2 .1% T-9 EA e3

CMF-55 39.2 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R200BEEA CMF5539R200BEEA-ND 68P7096
Product Name RES 39.2 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 39.2 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details