Vishay Intertechnology, Inc. Through Hole Resistors CMF5539R000FKEA

Description
39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R000FKEA-ND
Through Hole Resistors CMF5539R000FKEA-ND
39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39 OHM 1/2W 1% AXIAL - CMF5539R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/2W 1% AXIAL
CMF5539R000FKEA
RES 39 OHM 1/2W 1% AXIAL CMF5539R000FKEA
RES 39ohm 1/2W 1% AXIAL

RES 39ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 39 1% T-1 Ea E3 Vishay - 48P6669 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39 1% T-1 Ea E3 Vishay
48P6669
Cmf-55 39 1% T-1 Ea E3 Vishay 48P6669
CMF-55 39 1% T-1 EA e3

CMF-55 39 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R000FKEA-ND CMF5539R000FKEA 48P6669
Product Name Through Hole Resistors RES 39 OHM 1/2W 1% AXIAL Cmf-55 39 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details