Vishay Intertechnology, Inc. RES 39 OHM 1/2W 1% AXIAL CMF5539R000FHR6

Description
RES 39ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/2W 1% AXIAL - CMF5539R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/2W 1% AXIAL
CMF5539R000FHR6
RES 39 OHM 1/2W 1% AXIAL CMF5539R000FHR6
RES 39ohm 1/2W 1% AXIAL

RES 39ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R000FHR6-ND
Through Hole Resistors CMF5539R000FHR6-ND
39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 39 Ohm, +/1 Percent, 50 Ppm Vishay - 41C4067 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 39 Ohm, +/1 Percent, 50 Ppm Vishay
41C4067
Cmf55, 39 Ohm, +/1 Percent, 50 Ppm Vishay 41C4067
CMF55, 39 Ohm, +/- 1 Percent, 50 ppm

CMF55, 39 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R000FHR6 CMF5539R000FHR6-ND 41C4067
Product Name RES 39 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 39 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details