Vishay Intertechnology, Inc. Through Hole Resistors CMF5539R000FHEA

Description
39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539R000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R000FHEA-ND
Through Hole Resistors CMF5539R000FHEA-ND
39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39 OHM 1/2W 1% AXIAL - CMF5539R000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/2W 1% AXIAL
CMF5539R000FHEA
RES 39 OHM 1/2W 1% AXIAL CMF5539R000FHEA
RES 39ohm 1/2W 1% AXIAL

RES 39ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 39 1% T-2 Ea E3 Vishay - 68P7088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39 1% T-2 Ea E3 Vishay
68P7088
Cmf-55 39 1% T-2 Ea E3 Vishay 68P7088
CMF-55 39 1% T-2 EA E3

CMF-55 39 1% T-2 EA E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R000FHEA-ND CMF5539R000FHEA 68P7088
Product Name Through Hole Resistors RES 39 OHM 1/2W 1% AXIAL Cmf-55 39 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers