Vishay Intertechnology, Inc. Through Hole Resistors CMF5539K700BHEK

Description
39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539K700BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K700BHEK-ND
Through Hole Resistors CMF5539K700BHEK-ND
39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.7K OHM 1/2W .1% AXIAL - CMF5539K700BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.7K OHM 1/2W .1% AXIAL
CMF5539K700BHEK
RES 39.7K OHM 1/2W .1% AXIAL CMF5539K700BHEK
RES 39.7Kohm 1/2W .1% AXIAL

RES 39.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 39.7K .1% T-2 Ek E3 Vishay - 68P7087 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.7K .1% T-2 Ek E3 Vishay
68P7087
Cmf-55 39.7K .1% T-2 Ek E3 Vishay 68P7087
CMF-55 39.7K .1% T-2 EK e3

CMF-55 39.7K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K700BHEK-ND CMF5539K700BHEK 68P7087
Product Name Through Hole Resistors RES 39.7K OHM 1/2W .1% AXIAL Cmf-55 39.7K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers