Vishay Intertechnology, Inc. RES 39.7K OHM 1/2W .1% AXIAL CMF5539K700BEEA70

Description
RES 39.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 39.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.7K OHM 1/2W .1% AXIAL - CMF5539K700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.7K OHM 1/2W .1% AXIAL
CMF5539K700BEEA70
RES 39.7K OHM 1/2W .1% AXIAL CMF5539K700BEEA70
RES 39.7Kohm 1/2W .1% AXIAL

RES 39.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539K700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K700BEEA70-ND
Through Hole Resistors CMF5539K700BEEA70-ND
39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 39.7K .1% T-9 Ea E3 Vishay - 68P7084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 39.7K .1% T-9 Ea E3 Vishay
68P7084
Cmf-55-70 39.7K .1% T-9 Ea E3 Vishay 68P7084
CMF-55-70 39.7K .1% T-9 EA e3

CMF-55-70 39.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K700BEEA70 CMF5539K700BEEA70-ND 68P7084
Product Name RES 39.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 39.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers