Vishay Intertechnology, Inc. RES 39.2K OHM 1/2W 1% AXIAL CMF5539K200FKEK

Description
RES 39.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/2W 1% AXIAL - CMF5539K200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/2W 1% AXIAL
CMF5539K200FKEK
RES 39.2K OHM 1/2W 1% AXIAL CMF5539K200FKEK
RES 39.2Kohm 1/2W 1% AXIAL

RES 39.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5539K200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5539K200FKEK-ND
Through Hole Resistors 541-CMF5539K200FKEK-ND
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 39.2K 1% T-1 Ek E3 Vishay - 48P6668 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.2K 1% T-1 Ek E3 Vishay
48P6668
Cmf-55 39.2K 1% T-1 Ek E3 Vishay 48P6668
CMF-55 39.2K 1% T-1 EK e3

CMF-55 39.2K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K200FKEK 541-CMF5539K200FKEK-ND 48P6668
Product Name RES 39.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 39.2K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details