Vishay Precision Group Metal Film Resistors - CMF5539K200FHEB

Description
Metal Film Resistors - Through Hole 39.2Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 39.2Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5539K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5539K200FHEB
Metal Film Resistors - CMF5539K200FHEB
Metal Film Resistors - Through Hole 39.2Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 39.2Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF39.2KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF39.2KHFCT-ND
Through Hole Resistors CMF39.2KHFCT-ND
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF39.2KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF39.2KHFTR-ND
Through Hole Resistors CMF39.2KHFTR-ND
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 39.2K 1% T-2 Eb E3 Vishay - 68P7077 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.2K 1% T-2 Eb E3 Vishay
68P7077
Cmf-55 39.2K 1% T-2 Eb E3 Vishay 68P7077
CMF-55 39.2K 1% T-2 EB e3

CMF-55 39.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K200FHEB CMF39.2KHFCT-ND 68P7077
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 39.2K 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers