Vishay Intertechnology, Inc. RES 39.2K OHM 1/2W 1% AXIAL CMF5539K200FHBF

Description
RES 39.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/2W 1% AXIAL - CMF5539K200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/2W 1% AXIAL
CMF5539K200FHBF
RES 39.2K OHM 1/2W 1% AXIAL CMF5539K200FHBF
RES 39.2Kohm 1/2W 1% AXIAL

RES 39.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539K200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K200FHBF-ND
Through Hole Resistors CMF5539K200FHBF-ND
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 39.2 Kohm, +/1 Percent, 50 Ppm Vishay - 97H7826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 39.2 Kohm, +/1 Percent, 50 Ppm Vishay
97H7826
Cmf55, 39.2 Kohm, +/1 Percent, 50 Ppm Vishay 97H7826
CMF55, 39.2 kOhm, +/- 1 Percent, 50 ppm

CMF55, 39.2 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K200FHBF CMF5539K200FHBF-ND 97H7826
Product Name RES 39.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 39.2 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers