Vishay Intertechnology, Inc. Metal Film Resistors - CMF5539K200FER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5539K200FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5539K200FER6
Metal Film Resistors - CMF5539K200FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5539K200FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K200FER6-ND
Through Hole Resistors CMF5539K200FER6-ND
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C4053
Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C4053
Resistor,Metal Film,392KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,392KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K200FER6 CMF5539K200FER6-ND 41C4053
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details