Vishay Intertechnology, Inc. Through Hole Resistors CMF5539K200DHRE

Description
39.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539K200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K200DHRE-ND
Through Hole Resistors CMF5539K200DHRE-ND
39.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.2K OHM 1/2W .5% AXIAL - CMF5539K200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/2W .5% AXIAL
CMF5539K200DHRE
RES 39.2K OHM 1/2W .5% AXIAL CMF5539K200DHRE
RES 39.2Kohm 1/2W .5% AXIAL

RES 39.2Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,39.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4047
Resistor,metal Film,39.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4047
Resistor,Metal Film,39.2KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K200DHRE-ND CMF5539K200DHRE 41C4047
Product Name Through Hole Resistors RES 39.2K OHM 1/2W .5% AXIAL Resistor,metal Film,39.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details