Vishay Intertechnology, Inc. RES 39.2K OHM 1/2W .1% AXIAL CMF5539K200BEEB

Description
RES 39.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/2W .1% AXIAL - CMF5539K200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/2W .1% AXIAL
CMF5539K200BEEB
RES 39.2K OHM 1/2W .1% AXIAL CMF5539K200BEEB
RES 39.2Kohm 1/2W .1% AXIAL

RES 39.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539K200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K200BEEB-ND
Through Hole Resistors CMF5539K200BEEB-ND
39.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 39.2K .1% T-9 Eb E3 Vishay - 68P7071 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.2K .1% T-9 Eb E3 Vishay
68P7071
Cmf-55 39.2K .1% T-9 Eb E3 Vishay 68P7071
CMF-55 39.2K .1% T-9 EB e3

CMF-55 39.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K200BEEB CMF5539K200BEEB-ND 68P7071
Product Name RES 39.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 39.2K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details