Vishay Intertechnology, Inc. Metal Film Resistors - CMF5539K000JNEA

Description
Metal Film Resistors - Through Hole CMF-55 39K 5% T-00 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 39K 5% T-00 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5539K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5539K000JNEA
Metal Film Resistors - CMF5539K000JNEA
Metal Film Resistors - Through Hole CMF-55 39K 5% T-00 EA e3

Metal Film Resistors - Through Hole CMF-55 39K 5% T-00 EA e3

Supplier's Site
Through Hole Resistors - CMF5539K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K000JNEA-ND
Through Hole Resistors CMF5539K000JNEA-ND
39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 37M1438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
37M1438
Resistor,metal Film,39Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 37M1438
Resistor,Metal Film,39KOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,39KOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K000JNEA CMF5539K000JNEA-ND 37M1438
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,39Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers