Vishay Intertechnology, Inc. RES 39K OHM 1/2W 1% AXIAL CMF5539K000FKEK

Description
RES 39Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/2W 1% AXIAL - CMF5539K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/2W 1% AXIAL
CMF5539K000FKEK
RES 39K OHM 1/2W 1% AXIAL CMF5539K000FKEK
RES 39Kohm 1/2W 1% AXIAL

RES 39Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K000FKEK-ND
Through Hole Resistors CMF5539K000FKEK-ND
39 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 39K 1% T-1 Ek E3 Vishay - 48P6665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39K 1% T-1 Ek E3 Vishay
48P6665
Cmf-55 39K 1% T-1 Ek E3 Vishay 48P6665
CMF-55 39K 1% T-1 EK e3

CMF-55 39K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K000FKEK CMF5539K000FKEK-ND 48P6665
Product Name RES 39K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 39K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details