Vishay Intertechnology, Inc. RES 39K OHM 1/2W 0.1% AXIAL CMF5539K000BEBF

Description
RES 39Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/2W 0.1% AXIAL - CMF5539K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/2W 0.1% AXIAL
CMF5539K000BEBF
RES 39K OHM 1/2W 0.1% AXIAL CMF5539K000BEBF
RES 39Kohm 1/2W 0.1% AXIAL

RES 39Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K000BEBF-ND
Through Hole Resistors CMF5539K000BEBF-ND
39 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5539K000BEBF CMF5539K000BEBF-ND
Product Name RES 39K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details