Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55392R00FHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55392R00FHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55392R00FHR8
Vishay/DaleMetal Film Resistors - CMF55392R00FHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 392 Ohm, +/1 Percent, 50 Ppm Vishay - 41C4125 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 392 Ohm, +/1 Percent, 50 Ppm Vishay
41C4125
Cmf55, 392 Ohm, +/1 Percent, 50 Ppm Vishay 41C4125
CMF55, 392 Ohm, +/- 1 Percent, 50 ppm

CMF55, 392 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55392R00FHR8 41C4125
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 392 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers