Vishay Intertechnology, Inc. Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CMF55392R00FHEK

Description
Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk - CMF55392R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
CMF55392R00FHEK
Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CMF55392R00FHEK
Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CMF392HA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF392HA-ND
Through Hole Resistors CMF392HA-ND
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55392R00FHEK CMF392HA-ND
Product Name Res Metal Film 392 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers