Vishay Intertechnology, Inc. RES 392 OHM 1/2W 1% AXIAL CMF55392R00FEBF

Description
RES 392ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/2W 1% AXIAL - CMF55392R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W 1% AXIAL
CMF55392R00FEBF
RES 392 OHM 1/2W 1% AXIAL CMF55392R00FEBF
RES 392ohm 1/2W 1% AXIAL

RES 392ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392R00FEBF-ND
Through Hole Resistors CMF55392R00FEBF-ND
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,392Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C4121
Resistor,metal Film,392Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C4121
Resistor,Metal Film,392Ohms,250WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,392Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392R00FEBF CMF55392R00FEBF-ND 41C4121
Product Name RES 392 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,392Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers