Vishay Intertechnology, Inc. RES 392 OHM 1/2W .5% AXIAL CMF55392R00DHR6

Description
RES 392ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/2W .5% AXIAL - CMF55392R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W .5% AXIAL
CMF55392R00DHR6
RES 392 OHM 1/2W .5% AXIAL CMF55392R00DHR6
RES 392ohm 1/2W .5% AXIAL

RES 392ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392R00DHR6-ND
Through Hole Resistors CMF55392R00DHR6-ND
392 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,392Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4117
Resistor,metal Film,392Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4117
Resistor,Metal Film,392Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,392Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392R00DHR6 CMF55392R00DHR6-ND 41C4117
Product Name RES 392 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,392Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers