Vishay Intertechnology, Inc. Through Hole Resistors CMF55392R00DHEA

Description
392 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55392R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392R00DHEA-ND
Through Hole Resistors CMF55392R00DHEA-ND
392 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392 OHM 1/2W .5% AXIAL - CMF55392R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W .5% AXIAL
CMF55392R00DHEA
RES 392 OHM 1/2W .5% AXIAL CMF55392R00DHEA
RES 392ohm 1/2W .5% AXIAL

RES 392ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 392 .5% T-2 Ea E3 Vishay - 68P7150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 392 .5% T-2 Ea E3 Vishay
68P7150
Cmf-55 392 .5% T-2 Ea E3 Vishay 68P7150
CMF-55 392 .5% T-2 EA e3

CMF-55 392 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392R00DHEA-ND CMF55392R00DHEA 68P7150
Product Name Through Hole Resistors RES 392 OHM 1/2W .5% AXIAL Cmf-55 392 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details