Vishay Intertechnology, Inc. RES 392 OHM 1/2W .1% AXIAL CMF55392R00BHRE

Description
RES 392ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/2W .1% AXIAL - CMF55392R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W .1% AXIAL
CMF55392R00BHRE
RES 392 OHM 1/2W .1% AXIAL CMF55392R00BHRE
RES 392ohm 1/2W .1% AXIAL

RES 392ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392R00BHRE-ND
Through Hole Resistors CMF55392R00BHRE-ND
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 392 .1% T-2 R36 Vishay - 68P7149 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 392 .1% T-2 R36 Vishay
68P7149
Cmf-55 392 .1% T-2 R36 Vishay 68P7149
CMF-55 392 .1% T-2 R36

CMF-55 392 .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392R00BHRE CMF55392R00BHRE-ND 68P7149
Product Name RES 392 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 392 .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details