Vishay Intertechnology, Inc. Through Hole Resistors CMF55392R00BHEB

Description
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55392R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392R00BHEB-ND
Through Hole Resistors CMF55392R00BHEB-ND
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392 OHM 1/2W .1% AXIAL - CMF55392R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W .1% AXIAL
CMF55392R00BHEB
RES 392 OHM 1/2W .1% AXIAL CMF55392R00BHEB
RES 392ohm 1/2W .1% AXIAL

RES 392ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 392 .1% T-2 Eb E3 Vishay - 68P7148 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 392 .1% T-2 Eb E3 Vishay
68P7148
Cmf-55 392 .1% T-2 Eb E3 Vishay 68P7148
CMF-55 392 .1% T-2 EB e3

CMF-55 392 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392R00BHEB-ND CMF55392R00BHEB 68P7148
Product Name Through Hole Resistors RES 392 OHM 1/2W .1% AXIAL Cmf-55 392 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details