Vishay Intertechnology, Inc. RES 392 OHM 1/2W .1% AXIAL CMF55392R00BEEB

Description
RES 392ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/2W .1% AXIAL - CMF55392R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W .1% AXIAL
CMF55392R00BEEB
RES 392 OHM 1/2W .1% AXIAL CMF55392R00BEEB
RES 392ohm 1/2W .1% AXIAL

RES 392ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392R00BEEB-ND
Through Hole Resistors CMF55392R00BEEB-ND
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55392R00BEEB CMF55392R00BEEB-ND
Product Name RES 392 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details