Vishay Intertechnology, Inc. RES 392K OHM 1/2W 1% AXIAL CMF55392K00FLBF

Description
RES 392Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/2W 1% AXIAL - CMF55392K00FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/2W 1% AXIAL
CMF55392K00FLBF
RES 392K OHM 1/2W 1% AXIAL CMF55392K00FLBF
RES 392Kohm 1/2W 1% AXIAL

RES 392Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392K00FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392K00FLBF-ND
Through Hole Resistors CMF55392K00FLBF-ND
392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 392K 1% T-0 B14 Vishay - 68P7146 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 392K 1% T-0 B14 Vishay
68P7146
Cmf-55 392K 1% T-0 B14 Vishay 68P7146
CMF-55 392K 1% T-0 B14

CMF-55 392K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392K00FLBF CMF55392K00FLBF-ND 68P7146
Product Name RES 392K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 392K 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details