Vishay Intertechnology, Inc. Through Hole Resistors CMF55392K00FKR6

Description
392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55392K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392K00FKR6-ND
Through Hole Resistors CMF55392K00FKR6-ND
392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392K OHM 1/2W 1% AXIAL - CMF55392K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/2W 1% AXIAL
CMF55392K00FKR6
RES 392K OHM 1/2W 1% AXIAL CMF55392K00FKR6
RES 392Kohm 1/2W 1% AXIAL

RES 392Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.92Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4109
Resistor,metal Film,3.92Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4109
Resistor,Metal Film,3.92MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.92MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392K00FKR6-ND CMF55392K00FKR6 41C4109
Product Name Through Hole Resistors RES 392K OHM 1/2W 1% AXIAL Resistor,metal Film,3.92Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details