Vishay Intertechnology, Inc. RES 392K OHM 1/2W 1% AXIAL CMF55392K00FKEA70

Description
RES 392Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/2W 1% AXIAL - CMF55392K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/2W 1% AXIAL
CMF55392K00FKEA70
RES 392K OHM 1/2W 1% AXIAL CMF55392K00FKEA70
RES 392Kohm 1/2W 1% AXIAL

RES 392Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392K00FKEA70-ND
Through Hole Resistors CMF55392K00FKEA70-ND
392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 392K 1% T-1 Ea E3 Vishay - 68P7137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 392K 1% T-1 Ea E3 Vishay
68P7137
Cmf-55-70 392K 1% T-1 Ea E3 Vishay 68P7137
CMF-55-70 392K 1% T-1 EA e3

CMF-55-70 392K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392K00FKEA70 CMF55392K00FKEA70-ND 68P7137
Product Name RES 392K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 392K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details