Vishay Intertechnology, Inc. RES 392K OHM 1/2W 1% AXIAL CMF55392K00FEEB

Description
RES 392Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/2W 1% AXIAL - CMF55392K00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/2W 1% AXIAL
CMF55392K00FEEB
RES 392K OHM 1/2W 1% AXIAL CMF55392K00FEEB
RES 392Kohm 1/2W 1% AXIAL

RES 392Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392K00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392K00FEEB-ND
Through Hole Resistors CMF55392K00FEEB-ND
392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55392K00FEEB CMF55392K00FEEB-ND
Product Name RES 392K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details