Vishay Intertechnology, Inc. RES 392K OHM 1/2W .5% AXIAL CMF55392K00DHR6

Description
RES 392Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/2W .5% AXIAL - CMF55392K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/2W .5% AXIAL
CMF55392K00DHR6
RES 392K OHM 1/2W .5% AXIAL CMF55392K00DHR6
RES 392Kohm 1/2W .5% AXIAL

RES 392Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392K00DHR6-ND
Through Hole Resistors CMF55392K00DHR6-ND
392 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,392Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4103
Resistor,metal Film,392Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4103
Resistor,Metal Film,392KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,392KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392K00DHR6 CMF55392K00DHR6-ND 41C4103
Product Name RES 392K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,392Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details