Vishay Intertechnology, Inc. RES 391 OHM 1/2W 1% AXIAL CMF55391R00FKRE

Description
RES 391ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 391ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 391 OHM 1/2W 1% AXIAL - CMF55391R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 391 OHM 1/2W 1% AXIAL
CMF55391R00FKRE
RES 391 OHM 1/2W 1% AXIAL CMF55391R00FKRE
RES 391ohm 1/2W 1% AXIAL

RES 391ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55391R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55391R00FKRE-ND
Through Hole Resistors CMF55391R00FKRE-ND
391 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

391 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 391 1% T-1 R36 Vishay - 68P7127 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 391 1% T-1 R36 Vishay
68P7127
Cmf-55 391 1% T-1 R36 Vishay 68P7127
CMF-55 391 1% T-1 R36

CMF-55 391 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55391R00FKRE CMF55391R00FKRE-ND 68P7127
Product Name RES 391 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 391 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 391 ohms 391 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details