Vishay Precision Group Metal Film Resistors - CMF55390R00JKKA

Description
Metal Film Resistors - Through Hole CMF-55 390 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 390 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55390R00JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55390R00JKKA
Metal Film Resistors - CMF55390R00JKKA
Metal Film Resistors - Through Hole CMF-55 390 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 390 5% T-1 K36

Supplier's Site
Cmf-55 390 5% T-1 K36 Vishay - 68P7126 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 390 5% T-1 K36 Vishay
68P7126
Cmf-55 390 5% T-1 K36 Vishay 68P7126
CMF-55 390 5% T-1 K36

CMF-55 390 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55390R00JKKA 68P7126
Product Name Metal Film Resistors - Cmf-55 390 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details