Vishay Intertechnology, Inc. RES 390 OHM 1/2W 1% AXIAL CMF55390R00FKRE

Description
RES 390ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/2W 1% AXIAL - CMF55390R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/2W 1% AXIAL
CMF55390R00FKRE
RES 390 OHM 1/2W 1% AXIAL CMF55390R00FKRE
RES 390ohm 1/2W 1% AXIAL

RES 390ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55390R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55390R00FKRE-ND
Through Hole Resistors CMF55390R00FKRE-ND
390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 390 1% T-1 R36 Vishay - 68P7121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 390 1% T-1 R36 Vishay
68P7121
Cmf-55 390 1% T-1 R36 Vishay 68P7121
CMF-55 390 1% T-1 R36

CMF-55 390 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55390R00FKRE CMF55390R00FKRE-ND 68P7121
Product Name RES 390 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 390 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details