Vishay Intertechnology, Inc. Through Hole Resistors CMF55390R00FKBF

Description
390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55390R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55390R00FKBF-ND
Through Hole Resistors CMF55390R00FKBF-ND
390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55390R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55390R00FKBF
Vishay/DaleMetal Film Resistors - CMF55390R00FKBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 390ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 390ohms 1%

Supplier's Site
Cmf55, 390 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4095 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 390 Ohm, +/1 Percent, 100 Ppm Vishay
41C4095
Cmf55, 390 Ohm, +/1 Percent, 100 Ppm Vishay 41C4095
CMF55, 390 Ohm, +/- 1 Percent, 100 ppm

CMF55, 390 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55390R00FKBF-ND CMF55390R00FKBF 41C4095
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf55, 390 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details