Vishay Intertechnology, Inc. RES 390K OHM 1/2W 1% AXIAL CMF55390K00FKBF

Description
RES 390Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/2W 1% AXIAL - CMF55390K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/2W 1% AXIAL
CMF55390K00FKBF
RES 390K OHM 1/2W 1% AXIAL CMF55390K00FKBF
RES 390Kohm 1/2W 1% AXIAL

RES 390Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55390K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55390K00FKBF-ND
Through Hole Resistors 541-CMF55390K00FKBF-ND
390 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 390K 1% T-1 B14 Vishay - 68P7114 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 390K 1% T-1 B14 Vishay
68P7114
Cmf-55 390K 1% T-1 B14 Vishay 68P7114
CMF-55 390K 1% T-1 B14

CMF-55 390K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55390K00FKBF 541-CMF55390K00FKBF-ND 68P7114
Product Name RES 390K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 390K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers