Vishay Intertechnology, Inc. Metal Film Resistors - CMF5538R800BHBF

Description
Metal Film Resistors - Through Hole CMF-55 38.8 .1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 38.8 .1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5538R800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5538R800BHBF
Metal Film Resistors - CMF5538R800BHBF
Metal Film Resistors - Through Hole CMF-55 38.8 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 38.8 .1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF5538R800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R800BHBF-ND
Through Hole Resistors CMF5538R800BHBF-ND
38.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.8Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.8Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0719
Resistor,metal Film,38.8Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0719
Resistor,Metal Film,38.8Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,38.8Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R800BHBF CMF5538R800BHBF-ND 96B0719
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,38.8Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details