Vishay Intertechnology, Inc. Metal Film Resistors - CMF5538R400FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5538R400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5538R400FHBF
Metal Film Resistors - CMF5538R400FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5538R400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R400FHBF-ND
Through Hole Resistors CMF5538R400FHBF-ND
38.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 38.4 Ohm, +/1 Percent, 50 Ppm Vishay - 41C4020 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 38.4 Ohm, +/1 Percent, 50 Ppm Vishay
41C4020
Cmf55, 38.4 Ohm, +/1 Percent, 50 Ppm Vishay 41C4020
CMF55, 38.4 Ohm, +/- 1 Percent, 50 ppm

CMF55, 38.4 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R400FHBF CMF5538R400FHBF-ND 41C4020
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 38.4 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 38.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details