Vishay Intertechnology, Inc. Metal Film Resistors - CMF5538R300FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5538R300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5538R300FKR6
Metal Film Resistors - CMF5538R300FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5538R300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R300FKR6-ND
Through Hole Resistors CMF5538R300FKR6-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4018 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4018
Resistor,metal Film,38.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4018
Resistor,Metal Film,38.3Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,38.3Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R300FKR6 CMF5538R300FKR6-ND 41C4018
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,38.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers