Vishay Intertechnology, Inc. RES 38.3 OHM 1/2W 1% AXIAL CMF5538R300FKEB

Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/2W 1% AXIAL - CMF5538R300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/2W 1% AXIAL
CMF5538R300FKEB
RES 38.3 OHM 1/2W 1% AXIAL CMF5538R300FKEB
RES 38.3ohm 1/2W 1% AXIAL

RES 38.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538R300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R300FKEB-ND
Through Hole Resistors CMF5538R300FKEB-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3 1% T-1 Eb E3 Vishay - 48P6654 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3 1% T-1 Eb E3 Vishay
48P6654
Cmf-55 38.3 1% T-1 Eb E3 Vishay 48P6654
CMF-55 38.3 1% T-1 EB e3

CMF-55 38.3 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R300FKEB CMF5538R300FKEB-ND 48P6654
Product Name RES 38.3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 38.3 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers