Vishay Intertechnology, Inc. RES 38.3 OHM 1/2W 1% AXIAL CMF5538R300FKEA

Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/2W 1% AXIAL - CMF5538R300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/2W 1% AXIAL
CMF5538R300FKEA
RES 38.3 OHM 1/2W 1% AXIAL CMF5538R300FKEA
RES 38.3ohm 1/2W 1% AXIAL

RES 38.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538R300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R300FKEA-ND
Through Hole Resistors CMF5538R300FKEA-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3 1% T-1 Ea E3 Vishay - 48P6653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3 1% T-1 Ea E3 Vishay
48P6653
Cmf-55 38.3 1% T-1 Ea E3 Vishay 48P6653
CMF-55 38.3 1% T-1 EA e3

CMF-55 38.3 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R300FKEA CMF5538R300FKEA-ND 48P6653
Product Name RES 38.3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 38.3 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details