Vishay Intertechnology, Inc. RES 38.3 OHM 1/2W 1% AXIAL CMF5538R300FKBF

Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/2W 1% AXIAL - CMF5538R300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/2W 1% AXIAL
CMF5538R300FKBF
RES 38.3 OHM 1/2W 1% AXIAL CMF5538R300FKBF
RES 38.3ohm 1/2W 1% AXIAL

RES 38.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538R300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R300FKBF-ND
Through Hole Resistors CMF5538R300FKBF-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4016
Resistor,metal Film,38.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4016
Resistor,Metal Film,38.3Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,38.3Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R300FKBF CMF5538R300FKBF-ND 41C4016
Product Name RES 38.3 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,38.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details